Broadcom Inc. 10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display HDSP-G01A

Description
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet
Description
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display - HDSP-G01A - Broadcom Inc.
San Jose, CA, USA
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display
HDSP-G01A
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display HDSP-G01A
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-G01A
LED Displays & Accessories HDSP-G01A
LED Displays & Accessories Red 637nm 0.4in Dual Digit 7 Segment

LED Displays & Accessories Red 637nm 0.4in Dual Digit 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-G01A HDSP-G01A
Product Name 10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color AlGaAs Red
Face & Segment Colors Gray Face
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display Modules - Display Modules - LED Character and Numeric - LDS-A5645RI - 1011336-LDS-A5645RI - Win Source Electronics
Specs
Display Type Dot Matrix
View Details