These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
Manufacturer: Broadcom Limited
Win Source Part Number: 1179753-HDSP-H103
Packaging: Tube
Color: Red
Millicandela Rating: 4.2mcd
Current - Test: 5mA
Wavelength - Peak: 645nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 37mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 320
MSL Level: 1 (Unlimited)
Parts Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm)
Voltage - Forward (Vf): 1.7V
DISPLAY, SEVEN SEGMENT, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:4.2mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
LED Displays & Accessories Red 637nm 0.56in 7 Segment
| Broadcom Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-H103 | 516-1229-5-ND | 4356751 | 1179753-HDSP-H103 | 43K6975 | HDSP-H103 |
| Product Name | Low Current Seven Segment Displays | LED Character and Numeric | LED Displays | Display Modules - Display Modules - LED Character and Numeric - HDSP-H103 | Display, Seven Segment, 14.2Mm, Red; Led Color Broadcom | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | ||
| Character Type | Numeric | |||||
| Common | Common Cathode | Common Cathode | Common Cathode | |||
| LED Color | AlGaAs Red | Red | Red; Red | Red | ||
| Number of Rows | 1 # |