Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U103

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U103 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U103
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U103
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-U103 - 753474-HDSP-U103 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-U103
753474-HDSP-U103
Display Modules - Display Modules - LED Character and Numeric - HDSP-U103 753474-HDSP-U103
Manufacturer: Broadcom Limited Win Source Part Number: 753474-HDSP-U103 Packaging: Bulk Color: Red Millicandela Rating: 3.6mcd Current - Test: 5mA Wavelength - Peak: 645nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP (0.209", 5.30mm) Power Dissipation (Maximum): 37mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 753474-HDSP-U103
Packaging: Bulk
Color: Red
Millicandela Rating: 3.6mcd
Current - Test: 5mA
Wavelength - Peak: 645nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Package: 10-DIP (0.209", 5.30mm)
Power Dissipation (Maximum): 37mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm)
Voltage - Forward (Vf): 1.7V

Buy Now
LED Character and Numeric - HDSP-U103-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U103-ND
LED Character and Numeric HDSP-U103-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U103
LED Displays & Accessories HDSP-U103
LED Displays & Accessories Red 637nm .31in 7 Segment

LED Displays & Accessories Red 637nm .31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U103 753474-HDSP-U103 HDSP-U103-ND HDSP-U103
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display Display Modules - Display Modules - LED Character and Numeric - HDSP-U103 LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details