Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays HDSP-E101-EF000

Description
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:AlGaAs Excellent Appearance1. Evenly Lighted Segments 2. Light Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Right Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing
Datasheet
Description
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:AlGaAs Excellent Appearance1. Evenly Lighted Segments 2. Light Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Right Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - HDSP-E101-EF000 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
HDSP-E101-EF000
10.9 mm (0.43 inch) Seven Segment Displays HDSP-E101-EF000
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:AlGaAs Excellent Appearance1. Evenly Lighted Segments 2. Light Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Right Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing

Features

  • Industry Standard Size
  • Industry Standard Pinout
    1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm
    2. (0.100 inch) Centers
  • Choice of Color:AlGaAs
  • Excellent Appearance1. Evenly Lighted Segments
    2. Light Gray Package Gives Optimum Contrast
    3. 1500 Viewing Angle
  • Design Flexibility
    1. Common Anode
    2. Single Digits
    3. Right Hand Decimal Point
  • Categorized for Luminous Intensity
    1. Use of Like Categories Yields a Uniform Display
  • High Light Output
  • Excellent for Long Digit String Multiplexing
Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-E101-EF000
LED Displays & Accessories HDSP-E101-EF000
LED Displays & Accessories Red 637nm 0.43in 7 Segment

LED Displays & Accessories Red 637nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-E101-EF000 HDSP-E101-EF000
Product Name 10.9 mm (0.43 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color AlGaAs Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, Seven Segment, 8Mm, Red; Led Color Lumex - 09J9117 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
Display Type Segmented
LED Color Red
Number of Characters 1 #
View Details