Broadcom Inc. 10 mm (0.4 inch) Overflow Character Displays HDSP-F157

Description
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Datasheet
Description
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Overflow Character Displays - HDSP-F157 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Overflow Character Displays
HDSP-F157
10 mm (0.4 inch) Overflow Character Displays HDSP-F157
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F157
LED Displays & Accessories HDSP-F157
LED Displays & Accessories Red 637nm 0.4in 7 Segment

LED Displays & Accessories Red 637nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-F157 HDSP-F157
Product Name 10 mm (0.4 inch) Overflow Character Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color AlGaAs Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235967 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Oled Display, White, 76.72Mm; Character Count X Line Lumex - 49Y4189 - Newark, An Avnet Company
Specs
Character Type Alphanumeric
Number of Characters 2 to 20 #
Character Height 5.57 mm (0.2193 inch)
View Details