Broadcom Inc. Led Display, 9.1Mm, Green, Cc; Led Colour Broadcom HDSP-C3G3

Description
LED DISPLAY, 9.1MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:1.9mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
LED DISPLAY, 9.1MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:1.9mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 9.1Mm, Green, Cc; Led Colour Broadcom - 36AJ9423 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 9.1Mm, Green, Cc; Led Colour Broadcom
36AJ9423
Led Display, 9.1Mm, Green, Cc; Led Colour Broadcom 36AJ9423
LED DISPLAY, 9.1MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:1.9mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 9.1MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:1.9mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9423
Product Name Led Display, 9.1Mm, Green, Cc; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details