Broadcom Inc. Led Display, 56.8Mm, Deep-Red, Ca; Led Colour Broadcom HDSP-C2A1

Description
LED DISPLAY, 56.8MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:78mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
LED DISPLAY, 56.8MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:78mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display, 56.8Mm, Deep-Red, Ca; Led Colour Broadcom - 36AJ9419 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 56.8Mm, Deep-Red, Ca; Led Colour Broadcom
36AJ9419
Led Display, 56.8Mm, Deep-Red, Ca; Led Colour Broadcom 36AJ9419
LED DISPLAY, 56.8MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:78mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

LED DISPLAY, 56.8MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:78mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9419
Product Name Led Display, 56.8Mm, Deep-Red, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XZFAVG10C2-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details