Broadcom Inc. LED Displays HLMP-2785-EF000

Description
Yellow 1-seg LED lightbar,HLMP-2785
Request a Quote
Description
Yellow 1-seg LED lightbar,HLMP-2785
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 109400 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
109400
LED Displays 109400
Yellow 1-seg LED lightbar,HLMP-2785

Yellow 1-seg LED lightbar,HLMP-2785

Supplier's Site
LED Displays - 109400A - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
109400A
LED Displays 109400A
Yellow 1-seg LED lightbar,HLMP-2785 BP

Yellow 1-seg LED lightbar,HLMP-2785 BP

Supplier's Site
LED Displays - 1782972 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1782972
LED Displays 1782972
Yellow 1-seg LED lightbar,HLMP-2785

Yellow 1-seg LED lightbar,HLMP-2785

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 109400 109400A
Product Name LED Displays LED Displays
LED Color Yellow; Yellow Yellow; Yellow
Face & Segment Colors White
Wavelength 585 nm
Typical Intensity 70000 microCandela 70000 microCandela
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details