Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U211-CD000

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U211-CD000 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U211-CD000
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U211-CD000
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-U211-CD000 - 873480-HDSP-U211-CD000 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-U211-CD000
873480-HDSP-U211-CD000
Display Modules - Display Modules - LED Character and Numeric - HDSP-U211-CD000 873480-HDSP-U211-CD000
Manufacturer: Broadcom Limited Win Source Part Number: 873480-HDSP-U211-CD0 00 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209", 5.30mm) Package: Bulk Package: 10-DIP (0.209", 5.30mm) Family Name: HDSP-U211 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873480-HDSP-U211-CD000
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209", 5.30mm)
Package: Bulk
Package: 10-DIP (0.209", 5.30mm)
Family Name: HDSP-U211
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Character and Numeric - HDSP-U211-CD000-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U211-CD000-ND
LED Character and Numeric HDSP-U211-CD000-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U211-CD000
LED Displays & Accessories HDSP-U211-CD000
LED Displays & Accessories Red 626nm .31in 7 Segment

LED Displays & Accessories Red 626nm .31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U211-CD000 873480-HDSP-U211-CD000 HDSP-U211-CD000-ND HDSP-U211-CD000
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display Display Modules - Display Modules - LED Character and Numeric - HDSP-U211-CD000 LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
View Details