Broadcom Inc. 0.8" Single Digit PCB Based LED Display HDSP-C8G3

Description
This is a 0.8" height single digit display. It utilizes GaAsP/GaP
Datasheet
Description
This is a 0.8" height single digit display. It utilizes GaAsP/GaP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8
San Jose, CA, USA
0.8" Single Digit PCB Based LED Display
HDSP-C8G3
0.8" Single Digit PCB Based LED Display HDSP-C8G3
This is a 0.8" height single digit display. It utilizes GaAsP/GaP

This is a 0.8" height single digit display. It utilizes GaAsP/GaP

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-C8G3
LED Displays & Accessories HDSP-C8G3
LED Displays & Accessories Green 0.8in 1 Digit CC

LED Displays & Accessories Green 0.8in 1 Digit CC

Buy Now Datasheet
Led Display, 20.4Mm, Green, Cc; Led Colour Broadcom - 36AJ9433 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 20.4Mm, Green, Cc; Led Colour Broadcom
36AJ9433
Led Display, 20.4Mm, Green, Cc; Led Colour Broadcom 36AJ9433
LED DISPLAY, 20.4MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:5mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 20.4MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:5mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-C8G3 HDSP-C8G3 36AJ9433
Product Name 0.8" Single Digit PCB Based LED Display LED Displays & Accessories Led Display, 20.4Mm, Green, Cc; Led Colour Broadcom
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode
LED Color Green
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details