Broadcom Inc. Led Display, 25.4Mm, Yellow, Cc; Led Colour Broadcom HDSP-C1Y3

Description
LED DISPLAY, 25.4MM, YELLOW, CC; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:6.9mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, YELLOW, CC; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:6.9mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Yellow, Cc; Led Colour Broadcom - 36AJ9418 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Yellow, Cc; Led Colour Broadcom
36AJ9418
Led Display, 25.4Mm, Yellow, Cc; Led Colour Broadcom 36AJ9418
LED DISPLAY, 25.4MM, YELLOW, CC; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:6.9mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 25.4MM, YELLOW, CC; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:6.9mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Cathode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9418
Product Name Led Display, 25.4Mm, Yellow, Cc; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235973 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Red, green, blue
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details