Broadcom Inc. Low Current Seven Segment displays HDSP-F103

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment displays - HDSP-F103 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment displays
HDSP-F103
Low Current Seven Segment displays HDSP-F103
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.

Supplier's Site
LED Character and Numeric - 516-1225-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1225-5-ND
LED Character and Numeric 516-1225-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F103
LED Displays & Accessories HDSP-F103
LED Displays & Accessories Red 637nm 0.4in 7 Segment

LED Displays & Accessories Red 637nm 0.4in 7 Segment

Buy Now Datasheet
Led 7-Segment Display, Red, 10Mm, 3.9Mcd; Led Colour Broadcom - 99AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Segment Display, Red, 10Mm, 3.9Mcd; Led Colour Broadcom
99AC3974
Led 7-Segment Display, Red, 10Mm, 3.9Mcd; Led Colour Broadcom 99AC3974
LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED Colour:Red; Forward Current If:5mA; Forward Voltage:1.7V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product RoHS Compliant: Yes

LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED Colour:Red; Forward Current If:5mA; Forward Voltage:1.7V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F103 516-1225-5-ND HDSP-F103 99AC3974
Product Name Low Current Seven Segment displays LED Character and Numeric LED Displays & Accessories Led 7-Segment Display, Red, 10Mm, 3.9Mcd; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XAUR14C2-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details