Broadcom Inc.
LED Displays
HLMP-2685
Description
Avago, LED, HLMP-2685
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Avago, LED, HLMP-2685
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Digital LED Displays |
Digital LED Displays |
|
Product Number
|
1782980 |
8415107P |
|
Product Name
|
LED Displays |
LED Displays |
|
LED Color
|
Red; Red
|
|
|
Face & Segment Colors
|
White
|
|
|
Wavelength
|
626 nm
|
|
|
Character Height
|
8.89 mm (0.3500 inch)
|
8.89 mm (0.3500 inch)
|
|
Typical Intensity
|
80000 microCandela
|
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Display Type
Segmented
Applications
Automotive Applications
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Display Type
Segmented
Character Type
Numeric
LED Color
Red
View Details
Display Type
Segmented
Character Type
Numeric
Number of Rows
1 #
View Details