Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U101

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U101 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U101
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U101
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - 516-3505-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3505-ND
LED Character and Numeric 516-3505-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U101
LED Displays & Accessories HDSP-U101
LED Displays & Accessories Red 637nm .31in 7 Segment

LED Displays & Accessories Red 637nm .31in 7 Segment

Buy Now Datasheet
Led Display, 0.31, Red; Led Color Broadcom - 05M4127 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.31, Red; Led Color Broadcom
05M4127
Led Display, 0.31, Red; Led Color Broadcom 05M4127
LED DISPLAY, 0.31", RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:3.6mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 0.31", RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:3.6mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U101 516-3505-ND HDSP-U101 05M4127
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Character and Numeric LED Displays & Accessories Led Display, 0.31, Red; Led Color Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red Red
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8808584 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-7501-GH000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details