Broadcom Inc. Low Current Seven Segment Displays HDSP-E103

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-E103 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-E103
Low Current Seven Segment Displays HDSP-E103
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-E103 - 873461-HDSP-E103 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-E103
873461-HDSP-E103
Display Modules - Display Modules - LED Character and Numeric - HDSP-E103 873461-HDSP-E103
Manufacturer: Broadcom Limited Win Source Part Number: 873461-HDSP-E103 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads Package: Tube Package: 14-DIP (0.300", 7.62mm), 10 Leads Family Name: HDSP-E103 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1227, 516-1227-5, 516-1227-5-ND, 516-1227-5-NDR, HDSPE103

Manufacturer: Broadcom Limited
Win Source Part Number: 873461-HDSP-E103
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads
Package: Tube
Package: 14-DIP (0.300", 7.62mm), 10 Leads
Family Name: HDSP-E103
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1227, 516-1227-5, 516-1227-5-ND, 516-1227-5-NDR, HDSPE103

Buy Now Datasheet
LED Character and Numeric - 516-1227-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1227-ND
LED Character and Numeric 516-1227-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-E103
LED Displays & Accessories HDSP-E103
LED Displays & Accessories Red 637nm 0.43in 7 Segment

LED Displays & Accessories Red 637nm 0.43in 7 Segment

Buy Now Datasheet
Led Display, Common Cathode, Red, 3.9Mcd Rohs Compliant Broadcom - 31AJ5224 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Cathode, Red, 3.9Mcd Rohs Compliant Broadcom
31AJ5224
Led Display, Common Cathode, Red, 3.9Mcd Rohs Compliant Broadcom 31AJ5224
LED DISPLAY, COMMON CATHODE, RED, 3.9MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON CATHODE, RED, 3.9MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-E103 873461-HDSP-E103 516-1227-ND HDSP-E103 31AJ5224
Product Name Low Current Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-E103 LED Character and Numeric LED Displays & Accessories Led Display, Common Cathode, Red, 3.9Mcd Rohs Compliant Broadcom
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details