Broadcom Inc. Led Display, 56.8Mm, Green, Cc; Led Colour Broadcom HDSP-C2G3

Description
LED DISPLAY, 56.8MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:9V; Luminous Intensity:28mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LED DISPLAY, 56.8MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:9V; Luminous Intensity:28mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 56.8Mm, Green, Cc; Led Colour Broadcom - 36AJ9421 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 56.8Mm, Green, Cc; Led Colour Broadcom
36AJ9421
Led Display, 56.8Mm, Green, Cc; Led Colour Broadcom 36AJ9421
LED DISPLAY, 56.8MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:9V; Luminous Intensity:28mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 56.8MM, GREEN, CC; LED Colour:Green; Forward Current If:20mA; Forward Voltage:9V; Luminous Intensity:28mcd; No. of Digits / Alpha:1; Character Size:56.8mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9421
Product Name Led Display, 56.8Mm, Green, Cc; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details