Broadcom Inc. 20 mm (0.8 inch) Seven Segment Display HDSP-N103

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Display - HDSP-N103 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Display
HDSP-N103
20 mm (0.8 inch) Seven Segment Display HDSP-N103
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

Supplier's Site
LED Character and Numeric - 516-2550-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2550-ND
LED Character and Numeric 516-2550-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-N103
LED Displays & Accessories HDSP-N103
LED Displays & Accessories Red 637nm .8in 7 Segment

LED Displays & Accessories Red 637nm .8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-N103 516-2550-ND HDSP-N103
Product Name 20 mm (0.8 inch) Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red
Face & Segment Colors Evenly Lighted
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details