The Avago HDSP-H8L1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8L1 provides an orange numeric character with right hand decimal and has a common anode (CA).
Win Source Part Number: 1132535-HDSP-H8L1
Category: Optoelectronics>Disp
Color: Orange
Package: Bulk
Standard Package: 324
Millicandela Rating: 35mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 610nm
Power Dissipation (Max): 52mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 16-DIP (0.600", 15.24mm)
Dimension: 1.091" H x 0.787" W x 0.394" D (27.70mm x 20.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-H8L1
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 1.091"" H x 0.787"" W x 0.394"" D (27.70mm x 20.00mm x 10.00mm) 16-DIP (0.600"", 15.24mm)"
LED Displays & Accessories PCB .80 Single Digit TH Org CA
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-H8L1 | 1132535-HDSP-H8L1 | HDSP-H8L1-ND | HDSP-H8L1 |
| Product Name | 0.8" 7-Segment Single Digit LED Display (Orange, CA) | Optoelectronics - Display Modules - LED Character and Numeric | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | |||
| Common | Common Anode | Common Anode | ||
| LED Color | Orange | Orange | ||
| Number of Rows | 1 # |