Broadcom Inc. 10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display HDSP-G03G

Description
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet
Description
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display - HDSP-G03G - Broadcom Inc.
San Jose, CA, USA
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display
HDSP-G03G
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display HDSP-G03G
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-G03G
LED Displays & Accessories HDSP-G03G
LED Displays & Accessories Green 571nm 0.4in Dual Digit 7 Segment

LED Displays & Accessories Green 571nm 0.4in Dual Digit 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-G03G HDSP-G03G
Product Name 10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color Green
Face & Segment Colors Gray Face
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details