Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F213

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F213 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F213
10 mm (0.4 inch) Seven Segment Displays HDSP-F213
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

Supplier's Site
LED Character and Numeric - HDSP-F213-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-F213-ND
LED Character and Numeric HDSP-F213-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-F213 - 718493-HDSP-F213 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-F213
718493-HDSP-F213
Display Modules - Display Modules - LED Character and Numeric - HDSP-F213 718493-HDSP-F213
Manufacturer: Broadcom Limited Win Source Part Number: 718493-HDSP-F213 Packaging: Bulk Color: Red Millicandela Rating: 1.2mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.508" H x 0.385" W x 0.250" D (12.90mm x 9.79mm x 6.36mm) Voltage - Forward (Vf): 2V

Manufacturer: Broadcom Limited
Win Source Part Number: 718493-HDSP-F213
Packaging: Bulk
Color: Red
Millicandela Rating: 1.2mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.508" H x 0.385" W x 0.250" D (12.90mm x 9.79mm x 6.36mm)
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F213
LED Displays & Accessories HDSP-F213
LED Displays & Accessories Red 626nm 0.4in 7 Segment

LED Displays & Accessories Red 626nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F213 HDSP-F213-ND 718493-HDSP-F213 HDSP-F213
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-F213 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
High Brightness Numeric LED Displays - LAP-601ML - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers