These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 1 mA per segment.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"
Manufacturer: Broadcom Limited
Win Source Part Number: 1179749-HDSP-E101
Packaging: Tube
Color: Red
Millicandela Rating: 3.9mcd
Current - Test: 5mA
Wavelength - Peak: 645nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (11.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 14-DIP , 10 Leads
Power Dissipation (Maximum): 37mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm)
Voltage - Forward (Vf): 1.7V
LED DISPLAY, COMMON ANODE, RED, 3.9MCD ROHS COMPLIANT: YES
LED Displays & Accessories Red 637nm 0.43in 7 Segment
| Broadcom Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-E101 | 516-1226-5-ND | 1179749-HDSP-E101 | 31AJ5223 | HDSP-E101 |
| Product Name | Low Current Seven Segment Displays | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - HDSP-E101 | Led Display, Common Anode, Red, 3.9Mcd Rohs Compliant Broadcom | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | ||||
| Common | Common Anode | Common Anode | |||
| LED Color | AlGaAs Red | Red | |||
| Number of Rows | 1 # |