Broadcom Inc. 10 mm (0.4 inch) Overflow Character Displays HDSP-F207

Description
The 10 mm (0.40 inch) LED seven segment displays are Avago’s most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The dual numeric, single numeric, and ± 1. overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode.
Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Avago’s most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The dual numeric, single numeric, and ± 1. overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Overflow Character Displays - HDSP-F207 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Overflow Character Displays
HDSP-F207
10 mm (0.4 inch) Overflow Character Displays HDSP-F207
The 10 mm (0.40 inch) LED seven segment displays are Avago’s most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The dual numeric, single numeric, and ± 1. overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode.

The 10 mm (0.40 inch) LED seven segment displays are Avago’s most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The dual numeric, single numeric, and ± 1. overflow devices feature a right hand decimal point. All devices are available as either common anode or common cathode.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F207
LED Displays & Accessories HDSP-F207
LED Displays & Accessories Red 626nm 0.4in 7 Segment

LED Displays & Accessories Red 626nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-F207 HDSP-F207
Product Name 10 mm (0.4 inch) Overflow Character Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details