Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U513-KL000

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U513-KL000 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U513-KL000
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U513-KL000
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.

Supplier's Site
LED Character and Numeric - HDSP-U513-KL000-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U513-KL000-ND
LED Character and Numeric HDSP-U513-KL000-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 979684-HDSP-U513-KL000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
979684-HDSP-U513-KL000
Optoelectronics - Display Modules - LED Character and Numeric 979684-HDSP-U513-KL000
Win Source Part Number: 979684-HDSP-U513-KL0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 200 Millicandela Rating: 6.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 566nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.209", 5.30mm) Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-U513

Win Source Part Number: 979684-HDSP-U513-KL000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Bulk
Standard Package: 200
Millicandela Rating: 6.8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 566nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.209", 5.30mm)
Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-U513

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U513-KL000
LED Displays & Accessories HDSP-U513-KL000
LED Displays & Accessories Green 571nm 0.31in 7 Segment

LED Displays & Accessories Green 571nm 0.31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U513-KL000 HDSP-U513-KL000-ND 979684-HDSP-U513-KL000 HDSP-U513-KL000
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-XZFMDK07A2TR-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details