Broadcom Inc. 0.8" Single Digit PCB Based LED Display HDSP-C8L1

Description
This is a 0.8" height single digit display. It utilizes GaAsP/GaP
Datasheet
Description
This is a 0.8" height single digit display. It utilizes GaAsP/GaP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8
San Jose, CA, USA
0.8" Single Digit PCB Based LED Display
HDSP-C8L1
0.8" Single Digit PCB Based LED Display HDSP-C8L1
This is a 0.8" height single digit display. It utilizes GaAsP/GaP

This is a 0.8" height single digit display. It utilizes GaAsP/GaP

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-C8L1
LED Displays & Accessories HDSP-C8L1
LED Displays & Accessories Orange 0.8in 1 Digit CA

LED Displays & Accessories Orange 0.8in 1 Digit CA

Buy Now Datasheet
Led Display, 20.4Mm, Orange, Ca; Led Colour Broadcom - 36AJ9434 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 20.4Mm, Orange, Ca; Led Colour Broadcom
36AJ9434
Led Display, 20.4Mm, Orange, Ca; Led Colour Broadcom 36AJ9434
LED DISPLAY, 20.4MM, ORANGE, CA; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2.15V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 20.4MM, ORANGE, CA; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2.15V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-C8L1 HDSP-C8L1 36AJ9434
Product Name 0.8" Single Digit PCB Based LED Display LED Displays & Accessories Led Display, 20.4Mm, Orange, Ca; Led Colour Broadcom
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color Orange
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details