Broadcom Inc.
LED Displays
HLMP-2500
Description
Avago, LED, HLMP-2500
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Avago, LED, HLMP-2500
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Digital LED Displays |
Digital LED Displays |
|
Product Number
|
1783027 |
8415093P |
|
Product Name
|
LED Displays |
LED Displays |
|
LED Color
|
Green; Green
|
|
|
Face & Segment Colors
|
White
|
|
|
Wavelength
|
585 nm
|
|
|
Character Height
|
8.89 mm (0.3500 inch)
|
8.89 mm (0.3500 inch)
|
|
Typical Intensity
|
25000 microCandela
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Width
20 mm (0.7874 inch)
Height
18 mm (0.7087 inch)
Depth
38 mm (1.5 inch)
View Details
XJCSENSOR Technology Co., Ltd.
Display Type
Segmented
Applications
Automotive Applications
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Display Type
Segmented
Character Type
Numeric
LED Color
Red
View Details
Display Type
Segmented
Character Type
Numeric
Number of Rows
1 #
View Details