Broadcom Inc. Optoelectronics - Display Modules - LED Character and Numeric HDSP-H413-GH000

Description
Win Source Part Number: 967482-HDSP-H413-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Series: HDSP-Hx13 Color: Orange Package: Bulk Standard Package: 320 Millicandela Rating: 2.37mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 600nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-H413
Request a Quote Datasheet
Description
Win Source Part Number: 967482-HDSP-H413-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Series: HDSP-Hx13 Color: Orange Package: Bulk Standard Package: 320 Millicandela Rating: 2.37mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 600nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-H413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 967482-HDSP-H413-GH000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
967482-HDSP-H413-GH000
Optoelectronics - Display Modules - LED Character and Numeric 967482-HDSP-H413-GH000
Win Source Part Number: 967482-HDSP-H413-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Series: HDSP-Hx13 Color: Orange Package: Bulk Standard Package: 320 Millicandela Rating: 2.37mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 600nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-H413

Win Source Part Number: 967482-HDSP-H413-GH000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Series: HDSP-Hx13
Color: Orange
Package: Bulk
Standard Package: 320
Millicandela Rating: 2.37mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 600nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-H413

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-H413-GH000
LED Displays & Accessories HDSP-H413-GH000
LED Displays & Accessories S4,0.56S,Org,CC,T/S Black

LED Displays & Accessories S4,0.56S,Org,CC,T/S Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 967482-HDSP-H413-GH000 HDSP-H413-GH000
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details