Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F201

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F201 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F201
10 mm (0.4 inch) Seven Segment Displays HDSP-F201
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - 516-1198-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1198-5-ND
LED Character and Numeric 516-1198-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F201
LED Displays & Accessories HDSP-F201
LED Displays & Accessories Red 626nm 0.4in 7 Segment

LED Displays & Accessories Red 626nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F201 516-1198-5-ND HDSP-F201
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - XDMYK100A-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details