Broadcom Inc. 0.8 Single Digit PCB Based LED Display HDSP-C8A1

Description
This is a 0.8" height single digit display. It utilizes GaAsP/GaP
Datasheet
Description
This is a 0.8" height single digit display. It utilizes GaAsP/GaP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8 Single Digit PCB Based LED Display - HDSP-C8A1 - Broadcom Inc.
San Jose, CA, USA
0.8 Single Digit PCB Based LED Display
HDSP-C8A1
0.8 Single Digit PCB Based LED Display HDSP-C8A1
This is a 0.8" height single digit display. It utilizes GaAsP/GaP

This is a 0.8" height single digit display. It utilizes GaAsP/GaP

Supplier's Site
Led Display, 20.4Mm, Deep-Red, Ca; Led Colour Broadcom - 36AJ9432 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 20.4Mm, Deep-Red, Ca; Led Colour Broadcom
36AJ9432
Led Display, 20.4Mm, Deep-Red, Ca; Led Colour Broadcom 36AJ9432
LED DISPLAY, 20.4MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:18.2mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 20.4MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:18.2mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-C8A1
LED Displays & Accessories HDSP-C8A1
LED Displays & Accessories Red 0.8in 1 Digit CA

LED Displays & Accessories Red 0.8in 1 Digit CA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-C8A1 36AJ9432 HDSP-C8A1
Product Name 0.8 Single Digit PCB Based LED Display Led Display, 20.4Mm, Deep-Red, Ca; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details