Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U203

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U203 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U203
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U203
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common cathode device.

Supplier's Site
LED Displays - 2465415 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2465415
LED Displays 2465415
Broadcom HDSP-U203 LED Display

Broadcom HDSP-U203 LED Display

Supplier's Site
LED Displays - 1783001 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783001
LED Displays 1783001
Broadcom HDSP-U203 LED Display

Broadcom HDSP-U203 LED Display

Supplier's Site
LED Character and Numeric - HDSP-U203-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U203-ND
LED Character and Numeric HDSP-U203-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Led Display, 0.31, He-Red; Led Colour Broadcom - 68K1405 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.31, He-Red; Led Colour Broadcom
68K1405
Led Display, 0.31, He-Red; Led Colour Broadcom 68K1405
LED DISPLAY, 0.31", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.39mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.31", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.39mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U203
LED Displays & Accessories HDSP-U203
LED Displays & Accessories Red 626nm .31in 7 Segment

LED Displays & Accessories Red 626nm .31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U203 2465415 HDSP-U203-ND 68K1405 HDSP-U203
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Displays LED Character and Numeric Led Display, 0.31, He-Red; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode Common Cathode
LED Color High Efficiency Red Red; Red Red
Face & Segment Colors Gray Surface Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details