The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"
Manufacturer: Broadcom Limited
Win Source Part Number: 920116-HDSP-F203
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.508" H x 0.385" W x 0.250" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300", 7.62mm)
Package: Tube
Package: 10-DIP (0.300", 7.62mm)
Family Name: HDSP-F203
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1199, 516-1199-5-NDR, 516-1199-5, 516-1199-5-ND, HDSPF203
LED Displays & Accessories Red 626nm 0.4in 7 Segment
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.2mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-F203 | 516-1199-ND | 920116-HDSP-F203 | HDSP-F203 | 43K6970 |
| Product Name | 10 mm (0.4 inch) Seven Segment Displays | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - HDSP-F203 | LED Displays & Accessories | Display, Seven Segment, 10Mm, Red; Led Color Broadcom |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | ||||
| Common | Common Cathode | Common Cathode | |||
| LED Color | High Efficiency Red | Red | Red | ||
| Face & Segment Colors | Black Surface |