Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U401

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U401 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U401
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U401
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - HDSP-U401-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U401-ND
LED Character and Numeric HDSP-U401-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U401
LED Displays & Accessories HDSP-U401
LED Displays & Accessories Orange 603nm .31in 7 Segment

LED Displays & Accessories Orange 603nm .31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U401 HDSP-U401-ND HDSP-U401
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Orange Orange
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-401DN - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Orange
View Details
4 suppliers