Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F401

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout.The single numeric device feature a right hand decimal point.This is a common anode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout.The single numeric device feature a right hand decimal point.This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F401 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F401
10 mm (0.4 inch) Seven Segment Displays HDSP-F401
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout.The single numeric device feature a right hand decimal point.This is a common anode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout.The single numeric device feature a right hand decimal point.This is a common anode device.

Supplier's Site
LED Character and Numeric - HDSP-F401-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-F401-ND
LED Character and Numeric HDSP-F401-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F401
LED Displays & Accessories HDSP-F401
LED Displays & Accessories Orange 603nm 0.4in 7 Segment

LED Displays & Accessories Orange 603nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F401 HDSP-F401-ND HDSP-F401
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Orange Orange
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
High Brightness Numeric LED Displays - LAP-601VL - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
4 suppliers