Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-K211-GH000

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-K211-GH000 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-K211-GH000
14.2 mm (0.56 inch) Seven Segment Displays HDSP-K211-GH000
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device.
This display is ideal for most applications.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-K211-GH000 - 1179754-HDSP-K211-GH000 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-K211-GH000
1179754-HDSP-K211-GH000
Display Modules - Display Modules - LED Character and Numeric - HDSP-K211-GH000 1179754-HDSP-K211-GH000
Manufacturer: Broadcom Limited Win Source Part Number: 1179754-HDSP-K211-GH 000 Packaging: Bulk Color: Red Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 18-DIP Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Parts Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) Voltage - Forward (Vf): 2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179754-HDSP-K211-GH000
Packaging: Bulk
Color: Red
Millicandela Rating: 2.8mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 18-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Parts Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm)
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-K211-GH000
LED Displays & Accessories HDSP-K211-GH000
LED Displays & Accessories Red 626nm .56in Dual Digit 7 Segment

LED Displays & Accessories Red 626nm .56in Dual Digit 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-K211-GH000 1179754-HDSP-K211-GH000 HDSP-K211-GH000
Product Name 14.2 mm (0.56 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-K211-GH000 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details