Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-K513-GH000

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-K513-GH000 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-K513-GH000
14.2 mm (0.56 inch) Seven Segment Displays HDSP-K513-GH000
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device.
This display is ideal for most applications.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1331787-HDSP-K513-GH000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1331787-HDSP-K513-GH000
Optoelectronics - Display Modules - LED Character and Numeric 1331787-HDSP-K513-GH000
Manufacturer: Broadcom Limited Win Source Part Number: 1331787-HDSP-K513-GH 000 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Green Size / Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) Standard Package: 160 Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 566nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Case / Package: 18-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: HDSP-K513 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331787-HDSP-K513-GH000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Packaging: Bulk
Color: Green
Size / Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm)
Standard Package: 160
Millicandela Rating: 2.5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 566nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Case / Package: 18-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: HDSP-K513
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-K513-GH000
LED Displays & Accessories HDSP-K513-GH000
LED Displays & Accessories Green 571nm .56in Dual Digit 7 Segment

LED Displays & Accessories Green 571nm .56in Dual Digit 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-K513-GH000 1331787-HDSP-K513-GH000 HDSP-K513-GH000
Product Name 14.2 mm (0.56 inch) Seven Segment Displays Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Cathode
LED Color Green
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details