Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-K511

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-K511 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-K511
14.2 mm (0.56 inch) Seven Segment Displays HDSP-K511
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device.
This display is ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-3504-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3504-ND
LED Character and Numeric 516-3504-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-K511
LED Displays & Accessories HDSP-K511
LED Displays & Accessories Green 571nm .56in Dual Digit 7 Segment

LED Displays & Accessories Green 571nm .56in Dual Digit 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-K511 516-3504-ND HDSP-K511
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-601VB - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers