Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F211

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F211 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F211
10 mm (0.4 inch) Seven Segment Displays HDSP-F211
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - 516-3503-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3503-ND
LED Character and Numeric 516-3503-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Led 7-Seg Display, 10Mm, Red, 1.2Mcd Rohs Compliant Broadcom - 31AJ5225 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, 10Mm, Red, 1.2Mcd Rohs Compliant Broadcom
31AJ5225
Led 7-Seg Display, 10Mm, Red, 1.2Mcd Rohs Compliant Broadcom 31AJ5225
LED 7-SEG DISPLAY, 10MM, RED, 1.2MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, 10MM, RED, 1.2MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F211
LED Displays & Accessories HDSP-F211
LED Displays & Accessories Red 626nm 0.4in 7 Segment

LED Displays & Accessories Red 626nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F211 516-3503-ND 31AJ5225 HDSP-F211
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric Led 7-Seg Display, 10Mm, Red, 1.2Mcd Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details