Broadcom Inc. 0.52" Single Digit PCB Based LED Display HDSP-C5A1

Description
This is a 0.52" height single digit display. It utilizes GaAsP
Datasheet
Description
This is a 0.52" height single digit display. It utilizes GaAsP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.52
San Jose, CA, USA
0.52" Single Digit PCB Based LED Display
HDSP-C5A1
0.52" Single Digit PCB Based LED Display HDSP-C5A1
This is a 0.52" height single digit display. It utilizes GaAsP

This is a 0.52" height single digit display. It utilizes GaAsP

Supplier's Site
Led Display, 13.1Mm, Deep-Red, Ca; Led Colour Broadcom - 36AJ9428 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 13.1Mm, Deep-Red, Ca; Led Colour Broadcom
36AJ9428
Led Display, 13.1Mm, Deep-Red, Ca; Led Colour Broadcom 36AJ9428
LED DISPLAY, 13.1MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:13.1mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 13.1MM, DEEP-RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:13.1mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-C5A1
LED Displays & Accessories HDSP-C5A1
LED Displays & Accessories Red 0.52in 1 Digit CA

LED Displays & Accessories Red 0.52in 1 Digit CA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-C5A1 36AJ9428 HDSP-C5A1
Product Name 0.52" Single Digit PCB Based LED Display Led Display, 13.1Mm, Deep-Red, Ca; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode
LED Color Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.39 7-Segdspl,grn,c/a,gry/wht Rohs Compliant Lumex - 19J8118 - Newark, An Avnet Company
Specs
Display Type Segmented
View Details