Broadcom Inc. Low Current Seven Segment Displays HDSP-H107

Description
These low current overflow character displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
Request a Quote Datasheet
Description
These low current overflow character displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-H107 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-H107
Low Current Seven Segment Displays HDSP-H107
These low current overflow character displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.

These low current overflow character displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-H107 - 873472-HDSP-H107 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-H107
873472-HDSP-H107
Display Modules - Display Modules - LED Character and Numeric - HDSP-H107 873472-HDSP-H107
Manufacturer: Broadcom Limited Win Source Part Number: 873472-HDSP-H107 Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Anode 1.7V 5mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm), 9 Leads Package: Bulk Package: 10-DIP (0.600", 15.24mm), 9 Leads Family Name: HDSP-H107 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873472-HDSP-H107
Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Anode 1.7V 5mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm), 9 Leads
Package: Bulk
Package: 10-DIP (0.600", 15.24mm), 9 Leads
Family Name: HDSP-H107
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-H107
LED Displays & Accessories HDSP-H107
LED Displays & Accessories Red 637nm 0.56in 7 Segment

LED Displays & Accessories Red 637nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-H107 873472-HDSP-H107 HDSP-H107
Product Name Low Current Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-H107 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color AlGaAs Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details