Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F153

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F153 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F153
10 mm (0.4 inch) Seven Segment Displays HDSP-F153
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

Supplier's Site
LED Character and Numeric - 516-3244-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3244-ND
LED Character and Numeric 516-3244-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F153
LED Displays & Accessories HDSP-F153
LED Displays & Accessories Red 637nm 0.4in 7 Segment

LED Displays & Accessories Red 637nm 0.4in 7 Segment

Buy Now Datasheet
Led Display, 0.4, Red; Led Colour Broadcom - 97K1111 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.4, Red; Led Colour Broadcom
97K1111
Led Display, 0.4, Red; Led Colour Broadcom 97K1111
LED DISPLAY, 0.4", RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:15mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.4", RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:15mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F153 516-3244-ND HDSP-F153 97K1111
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, 0.4, Red; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color AlGaAs Red Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 1711675 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details