Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U511-KL000

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U511-KL000 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U511-KL000
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U511-KL000
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - HDSP-U511-KL000-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U511-KL000-ND
LED Character and Numeric HDSP-U511-KL000-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-U511-KL000 - 775835-HDSP-U511-KL000 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-U511-KL000
775835-HDSP-U511-KL000
Display Modules - Display Modules - LED Character and Numeric - HDSP-U511-KL000 775835-HDSP-U511-KL000
Manufacturer: Broadcom Limited Win Source Part Number: 775835-HDSP-U511-KL0 00 Packaging: Bulk Color: Green Package: 10-DIP (0.209", 5.30mm) Millicandela Rating: 6.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Family Name: HDSP-U511 Categories: Optoelectronics Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) Power Dissipation (Maximum): 105mW Alternative Parts (Cross-Reference): LA-301MB; LA-301MBN; Introduction Date: May 24, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 775835-HDSP-U511-KL000
Packaging: Bulk
Color: Green
Package: 10-DIP (0.209", 5.30mm)
Millicandela Rating: 6.8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 566nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Family Name: HDSP-U511
Categories: Optoelectronics
Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm)
Power Dissipation (Maximum): 105mW
Alternative Parts (Cross-Reference): LA-301MB; LA-301MBN;
Introduction Date: May 24, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U511-KL000
LED Displays & Accessories HDSP-U511-KL000
LED Displays & Accessories Green 571nm 0.31in 7 Segment

LED Displays & Accessories Green 571nm 0.31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U511-KL000 HDSP-U511-KL000-ND 775835-HDSP-U511-KL000 HDSP-U511-KL000
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-U511-KL000 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
High Brightness Numeric LED Displays - LBP-602MA2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers