Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-H151

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-H151 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-H151
14.2 mm (0.56 inch) Seven Segment Displays HDSP-H151
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

Supplier's Site
LED Displays - 8305151P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8305151P
LED Displays 8305151P
Broadcom HDSP-H151 LED Display

Broadcom HDSP-H151 LED Display

Supplier's Site
LED Displays - 1783026 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783026
LED Displays 1783026
Broadcom HDSP-H151 LED Display

Broadcom HDSP-H151 LED Display

Supplier's Site
LED Character and Numeric - 516-1210-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1210-5-ND
LED Character and Numeric 516-1210-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-H151 - 873474-HDSP-H151 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-H151
873474-HDSP-H151
Display Modules - Display Modules - LED Character and Numeric - HDSP-H151 873474-HDSP-H151
Manufacturer: Broadcom Limited Win Source Part Number: 873474-HDSP-H151 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm) Package: Tube Package: 10-DIP (0.600", 15.24mm) Family Name: HDSP-H151 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1210-5, 516-1210-5-NDR, HDSPH151

Manufacturer: Broadcom Limited
Win Source Part Number: 873474-HDSP-H151
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Package: Tube
Package: 10-DIP (0.600", 15.24mm)
Family Name: HDSP-H151
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1210-5, 516-1210-5-NDR, HDSPH151

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-H151
LED Displays & Accessories HDSP-H151
LED Displays & Accessories Red 637nm 0.56in 7 Segment

LED Displays & Accessories Red 637nm 0.56in 7 Segment

Buy Now Datasheet
Led Display, Common Anode, Red, 16Mcd Rohs Compliant Broadcom - 31AJ5229 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Anode, Red, 16Mcd Rohs Compliant Broadcom
31AJ5229
Led Display, Common Anode, Red, 16Mcd Rohs Compliant Broadcom 31AJ5229
LED DISPLAY, COMMON ANODE, RED, 16MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON ANODE, RED, 16MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-H151 8305151P 1783026 516-1210-5-ND 873474-HDSP-H151 HDSP-H151 31AJ5229
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Displays LED Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-H151 LED Displays & Accessories Led Display, Common Anode, Red, 16Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode Common Anode
LED Color AlGaAs Red Red; Red Red
Face & Segment Colors Gray Package Grey
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details