The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"
Manufacturer: Broadcom Limited
Win Source Part Number: 920118-HDSP-N101
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600", 15.24mm), 12 Leads
Package: Bulk
Package: 18-DIP (0.600", 15.24mm), 12 Leads
Family Name: HDSP-N101
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2536, HDSP-N101-ND, HDSPN101
LED Displays & Accessories Red 637nm .8in 7 Segment
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-N101 | 516-2536-ND | 920118-HDSP-N101 | HDSP-N101 |
| Product Name | 20 mm (0.8 inch) Seven Segment Display | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - HDSP-N101 | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | |
| Character Type | Numeric | |||
| Common | Common Anode | Common Anode | ||
| LED Color | AlGaAs Red | Red | ||
| Face & Segment Colors | Evenly Lighted |