Broadcom Inc. 10 mm (0.4 inch) Overflow Character Displays HDSP-F208

Description
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Datasheet
Description
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Overflow Character Displays - HDSP-F208 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Overflow Character Displays
HDSP-F208
10 mm (0.4 inch) Overflow Character Displays HDSP-F208
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F208
LED Displays & Accessories HDSP-F208
LED Displays & Accessories Red 626nm 0.4in 7 Segment

LED Displays & Accessories Red 626nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-F208 HDSP-F208
Product Name 10 mm (0.4 inch) Overflow Character Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, Lcd 7-Segment, Single, 102Mm; Led Color Lumex - 59K0217 - Newark, An Avnet Company
Specs
Display Type Segmented
Number of Characters 1 #
Character Height 102 mm (4.02 inch)
View Details