Broadcom Inc. Black Surface Seven Segment
Displays
HDSP-H111-DE000

Description
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.
Request a Quote Datasheet
Description
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Surface Seven Segment<BR>Displays - HDSP-H111-DE000 - Broadcom Inc.
San Jose, CA, USA
Black Surface Seven Segment
Displays

HDSP-H111-DE000
Black Surface Seven Segment
Displays
HDSP-H111-DE000
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.

These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel indicators of TV, CATV converts, game machines, and point of sale terminals.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 990693-HDSP-H111-DE000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
990693-HDSP-H111-DE000
Optoelectronics - Display Modules - LED Character and Numeric 990693-HDSP-H111-DE000
Win Source Part Number: 990693-HDSP-H111-DE0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 4.2mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 645nm Power Dissipation (Max): 37mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-H111

Win Source Part Number: 990693-HDSP-H111-DE000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 320
Millicandela Rating: 4.2mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 5mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 37mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-H111

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-H111-DE000
LED Displays & Accessories HDSP-H111-DE000
LED Displays & Accessories Red 637nm 0.56in 7 Segment

LED Displays & Accessories Red 637nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-H111-DE000 990693-HDSP-H111-DE000 HDSP-H111-DE000
Product Name Black Surface Seven Segment
Displays
Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color AlGaAs Red
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details