Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F513

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F513 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F513
10 mm (0.4 inch) Seven Segment Displays HDSP-F513
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

Supplier's Site
LED Character and Numeric - HDSP-F513-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-F513-ND
LED Character and Numeric HDSP-F513-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F513
LED Displays & Accessories HDSP-F513
LED Displays & Accessories Green 571nm 0.4in 7 Segment

LED Displays & Accessories Green 571nm 0.4in 7 Segment

Buy Now Datasheet
Led 7-Seg Display, 10Mm, Green, 3.5Mcd Rohs Compliant Broadcom - 31AJ5228 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, 10Mm, Green, 3.5Mcd Rohs Compliant Broadcom
31AJ5228
Led 7-Seg Display, 10Mm, Green, 3.5Mcd Rohs Compliant Broadcom 31AJ5228
LED 7-SEG DISPLAY, 10MM, GREEN, 3.5MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, 10MM, GREEN, 3.5MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F513 HDSP-F513-ND HDSP-F513 31AJ5228
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led 7-Seg Display, 10Mm, Green, 3.5Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green
Face & Segment Colors Black Surface and Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0860 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Yellow
View Details
3 suppliers