Broadcom Inc. Led Display, 13.1Mm, Red, Ca; Led Colour Broadcom HDSP-C5E1

Description
LED DISPLAY, 13.1MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:1; Character Size:13.1mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LED DISPLAY, 13.1MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:1; Character Size:13.1mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 13.1Mm, Red, Ca; Led Colour Broadcom - 36AJ9429 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 13.1Mm, Red, Ca; Led Colour Broadcom
36AJ9429
Led Display, 13.1Mm, Red, Ca; Led Colour Broadcom 36AJ9429
LED DISPLAY, 13.1MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:1; Character Size:13.1mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 13.1MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:1; Character Size:13.1mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9429
Product Name Led Display, 13.1Mm, Red, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details