Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U501

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U501 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U501
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U501
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - 516-2326-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2326-ND
LED Character and Numeric 516-2326-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Led 7-Segment Display, Green, 8Mm, 3Mcd; Led Colour Broadcom - 71AC2989 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Segment Display, Green, 8Mm, 3Mcd; Led Colour Broadcom
71AC2989
Led 7-Segment Display, Green, 8Mm, 3Mcd; Led Colour Broadcom 71AC2989
LED 7-SEGMENT DISPLAY, GREEN, 8MM, 3MCD; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:HDSP-U5xx RoHS Compliant: Yes

LED 7-SEGMENT DISPLAY, GREEN, 8MM, 3MCD; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:HDSP-U5xx RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U501
LED Displays & Accessories HDSP-U501
LED Displays & Accessories Green 571nm 0.31in 7 Segment

LED Displays & Accessories Green 571nm 0.31in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U501 516-2326-ND 71AC2989 HDSP-U501
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Character and Numeric Led 7-Segment Display, Green, 8Mm, 3Mcd; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1078-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details