Broadcom Inc. Led Display, 25.4Mm, Orange, Ca; Led Colour Broadcom HDSP-C1L1

Description
LED DISPLAY, 25.4MM, ORANGE, CA; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:12.1mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
LED DISPLAY, 25.4MM, ORANGE, CA; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:12.1mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 25.4Mm, Orange, Ca; Led Colour Broadcom - 36AJ9416 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 25.4Mm, Orange, Ca; Led Colour Broadcom
36AJ9416
Led Display, 25.4Mm, Orange, Ca; Led Colour Broadcom 36AJ9416
LED DISPLAY, 25.4MM, ORANGE, CA; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:12.1mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 25.4MM, ORANGE, CA; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:4.3V; Luminous Intensity:12.1mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9416
Product Name Led Display, 25.4Mm, Orange, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details