Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F151-MN000

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F151-MN000 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F151-MN000
10 mm (0.4 inch) Seven Segment Displays HDSP-F151-MN000
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - HDSP-F151-MN000-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-F151-MN000-ND
LED Character and Numeric HDSP-F151-MN000-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F151-MN000
LED Displays & Accessories HDSP-F151-MN000
LED Displays & Accessories Red 637nm 0.4in 7 Segment

LED Displays & Accessories Red 637nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F151-MN000 HDSP-F151-MN000-ND HDSP-F151-MN000
Product Name 10 mm (0.4 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details