Broadcom Inc. Led Display, 20.4Mm, Yellow, Ca; Led Colour Broadcom HDSP-C8Y1

Description
LED DISPLAY, 20.4MM, YELLOW, CA; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2.15V; Luminous Intensity:3.8mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
LED DISPLAY, 20.4MM, YELLOW, CA; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2.15V; Luminous Intensity:3.8mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Display, 20.4Mm, Yellow, Ca; Led Colour Broadcom - 36AJ9436 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 20.4Mm, Yellow, Ca; Led Colour Broadcom
36AJ9436
Led Display, 20.4Mm, Yellow, Ca; Led Colour Broadcom 36AJ9436
LED DISPLAY, 20.4MM, YELLOW, CA; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2.15V; Luminous Intensity:3.8mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

LED DISPLAY, 20.4MM, YELLOW, CA; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2.15V; Luminous Intensity:3.8mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 36AJ9436
Product Name Led Display, 20.4Mm, Yellow, Ca; Led Colour Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235948 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7621 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers